The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part, designated as T5, features QC pins with mounting tabs and is epoxy sealed to IP67. It is rated for 250 VAC, 2 HP motor loads, and 1200 W / 10,000 VA switching power. The relay has a 0.6 W coil, AgCdO+Au contacts, operates from -55°C to 100°C, and meets UL 508 and UL 873 standards with 3.18 mm air clearance and 6.36 mm surface creepage. It complies with RoHS and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-OT5-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |