The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C (SPDT) contact configurations. It features AgSnOInO contacts, a 0.6 W coil, and is rated for 280 VAC switching voltage and 30 A resistive loads. The relay complies with UL 508 and UL 873 spacing requirements, has a 3.18 mm air gap and 6.36 mm surface creepage, and meets UL Class F insulation. It is epoxy sealed to IP67, RoHS compliant, and operates from -55°C to 100°C. Mounting options include PCB pins and quick-connect tabs. The part number PTRD-1C-5ST-OT3-X-0.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-OT3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |