The PTRD series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching. It supports SPDT contact configuration, with AgCdO, AgSnO2In2O3, or AgCdO+Au contact materials. RoHS-compliant versions feature a 4 kV dielectric option (-H) and meet UL 508 and UL 873 spacing when pin 6 is omitted (-1). The relay operates with a 5 VDC coil at 0.9 W, switches up to 280 VAC and 40 A, and handles 10,000 VA inductive loads. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Mechanical life is 107 operations, electrical life is 5 × 104 cycles. Operate time is under 15 ms, release time under 10 ms. Operating temperature ranges from -55°C to 100°C, and insulation meets UL Class F standards. The PTRD-1C-5ST-1-XHG variant includes pin 6 omitted, 4 kV dielectric, and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |