The PTRD series is a 40 Amp power PCB relay with a T90 footprint, available in SPDT (1 Form C) contact configuration. It features a 240 VAC general purpose UL rating and a 2 HP 250 VAC motor load rating, with AgCdO contacts optionally gold-plated. The relay supports 0.6 W, 0.9 W, or 1.1 W coil power options, operates on 5 VDC coil voltage, and is process sealed. It meets UL 508 and UL 873 spacing standards with pin 6 omitted for certain variants, and complies with RoHS. The dielectric strength is 2,500 VAC between contacts and coil, and 1,500 VAC between open contacts. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. The relay has a mechanical life of 1 x 10^7 operations and an electrical life of 5 x 10^4 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |