The PTRD-T series is a 40 Amp power PCB relay designed for general-purpose switching applications, featuring a T90 footprint and available in panel-mount or PCB-mount configurations with quick-connect or PCB pins. It is rated for 40 A at 250 VAC, supports 2 HP motor loads at 250 VAC, and complies with UL 508 and UL 873 spacing requirements. The relay has an operating temperature range of -55°C to 100°C, a dielectric strength of 2,500 V between coil and contacts, and an insulation resistance of 1,000 MΩ minimum. The contact material is AgCdO, with optional AgSnOInO or AgCdO+Au variants. This specific variant, PTRD-1C-5S-OT5-X, corresponds to the T5 model with 5 VDC coil voltage, epoxy-sealed IP67 enclosure, alternate pinout, and RoHS compliance. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |