The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It offers 1 Form C (SPDT) contact configuration with AgCdO or AgSnOInO contact materials, rated for 250 VAC and 40 A switching current, and supports switching power up to 10,000 VA. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. Available in T3 mounting variant with PCB and QC pins, it includes a 5 VDC coil with 0.9 W power consumption, must operate at 3.75 VDC, and must release at 0.5 VDC. The device features IP67 epoxy sealing, Class F insulation, operates from -55°C to +100°C, and complies with RoHS. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |