The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It offers RoHS compliance and a 4 kV dielectric strength option (-H) with pin 6 omitted for UL 508 and UL 873 spacing compliance. The relay is rated for 240 VAC at 40 A, 277 VAC at 30 A, and 250 VAC at 2 HP, with a maximum switching power of 10,000 VA. It features AgCdO or AgSnO contacts with optional gold plating, operates from -55°C to 100°C, and has a 0.6 W, 0.9 W, or 1.1 W coil with a 5 VDC rated voltage. The -1-XH variant includes pin 6 omission and reinforced dielectric insulation. The unit is sealed (S) and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |