The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. It features AgCdO or AgSnO contacts with optional Au plating, operates at 40 A resistive load at 240 VAC, and supports switching up to 300 VAC and 110 VDC. The device meets UL 508 and UL 873 spacing standards with pin 6 omitted for the -1 option, includes a 4 kV dielectric option (-H), and complies with UL Class F insulation. It is RoHS compliant, operates from -55°C to 100°C, and has a 0.6 W coil option. The relay is available in open frame or sealed (S) enclosures, with a weight of 27 to 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-1-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |