Picker Components General Purpose Relays PTRD-1C-5CT-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C configurations. This part features PCB and quick-connect pins with a dust cover, operates at 5 VDC coil voltage, and uses AgSnOInO contacts. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface, has a contact resistance of 50 mΩ max, and supports a maximum switching power of 1200 W and 10,000 VA. The relay is rated for 50,000 electrical operations and 10,000,000 mechanical operations, operates from -55°C to 100°C, and complies with RoHS and EU REACH standards. Insulation is Class F, with a dielectric strength of 2500 V between coil and contacts and 1500 V between contacts. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C configurations. This part features PCB and quick-connect pins with a dust cover, operates at 5 VDC coil voltage, and uses AgSnOInO contacts. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface, has a contact resistance of 50 mΩ max, and supports a maximum switching power of 1200 W and 10,000 VA. The relay is rated for 50,000 electrical operations and 10,000,000 mechanical operations, operates from -55°C to 100°C, and complies with RoHS and EU REACH standards. Insulation is Class F, with a dielectric strength of 2500 V between coil and contacts and 1500 V between contacts. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-5CT-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-5CT-T3-X
General Purpose Relays 2500-PTRD-1C-5CT-T3-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-5CT-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.24 - Modular step relay 16A - 202482304000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details