The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in form A or form C configurations with PCB pins and quick-connect terminals. It features AgSnOInO contacts with gold plating, operates at 0.6 W coil power, and meets UL 508 and UL 873 spacing requirements. The relay is rated for 280 VAC switching voltage, 40 A current, and 10,000 VA switching power, with an operating temperature range of -55°C to 100°C. It complies with RoHS and has IP67 epoxy-sealed versions available. The part has a box quantity of 600 units, weighs 13.5 grams, and supports soldering at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5CT-OT3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |