The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. The T3 variant provides a 1 Form C (SPDT) contact configuration with PCB and QC pins, operates at 5 VDC coil voltage with 0.9 W power consumption, and has a must-operate voltage of 3.75 VDC and a must-release voltage of 0.5 VDC. The relay supports an operating temperature range of -55°C to 100°C, with storage from -55°C to 125°C, and is RoHS compliant. The T3 model includes a dust cover enclosure and is rated for 5 × 10^4 electrical operations and 1 × 10^7 mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5C-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |