The PTRD series is a 40 Amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 1 Form C (SPDT) contact configuration, AgCdO contacts, and a 0.9 W coil rated for 5 VDC operation. The -1 variant omits pin 6 to comply with UL 508 and UL 873 spacing requirements, and the -X variant is RoHS compliant. The relay operates from -55°C to 100°C, has a dielectric strength of 2,500 V between contacts and coil, and supports 10^7 mechanical operations. It is an open-frame, PCB-mount device with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |