The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring UL Class F insulation and RoHS compliance. It offers contact forms SPST-NO, SPDT-NC, or SPDT (1 Form C), with AgSnO2In2O3 contacts in this variant and gold plating (AgCdO+Au) for enhanced conductivity. The relay supports coil voltages up to 48 VDC with a coil power of 0.9 W, operate time under 15 ms, and release time under 10 ms. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has a dielectric strength of 2,500 VAC between contacts and coil, and operates across -55°C to 100°C. Weight is 30 grams, and it uses a PCB pin termination with open frame construction.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48T-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |