The PTRD-1C-48T-1-XHG is a 40 A general purpose PCB relay with a single pole double throw (1 Form C) contact configuration, designed for switching resistive and motor loads up to 280 VAC. It features a T90 footprint with pin 6 omitted to meet UL 508 and UL 873 spacing, a 4 kV dielectric strength option, and AgSnO₂In₂O₃ contacts with gold plating. The relay operates on a 48 VDC coil with a power consumption of 0.9 W, complies with RoHS, and has an insulation class F rating. Its operating temperature range is -55°C to 100°C, and it supports a mechanical life of 1 × 10⁷ operations. The package is an open frame with PCB pin termination, weighing 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48T-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |