The PTRD-1C-48T-1-X is a 40 A general-purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for surface mounting with a T90 footprint. It features AgSnO₂In₂O₃ contacts, a 48 VDC coil with 0.9 W power consumption, and complies with UL 508 and UL 873 spacing with pin 6 omitted. It meets UL Class F insulation standards, has a 4 kV dielectric isolation option, and is RoHS compliant. The relay operates from -55°C to 100°C, supports up to 5 × 10⁴ electrical operations at 240 VAC, and has a mechanical life of 1 × 10⁷ operations. Its dimensions are specified with coil pins of 0.8 mm diameter and power pins of 0.8 mm × 1.5 mm.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |