The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 standards with pin 6 omitted. It features AgSnO2In2O3 contacts, Class F insulation, RoHS compliance, and operates at 0.6 W coil power. The relay supports 48 VDC coil voltage, has a must operate voltage of 36 VDC and must release voltage of 4.8 VDC, with an operating temperature range of -55°C to 100°C. The enclosure is open frame, and the termination is PCB pin. Gold plating is available on AgCdO contacts, but the T variant uses AgSnO2In2O3 without gold.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48T-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |