The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring a SPDT (1 Form C) contact configuration. It uses AgCdO or AgSnO2In2O3 contacts with gold-plated options, offers 0.6 W, 0.9 W, or 1.1 W coil power options, and complies with UL 508 and UL 873 spacing standards when pin 6 is omitted. The relay has a dielectric strength of 2.5 kV between contacts and coil, or 4 kV with the -H option, and operates from -55°C to 100°C. It meets RoHS standards and is available in open or sealed enclosures.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |