The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT (1 Form C) contact configuration with AgSnOInO contacts, rated for 40 A at 280 VAC and 1200 W resistive switching power. The relay has a 48 VDC coil consuming 0.9 W, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. It operates from -55°C to 100°C, complies with UL 508 and UL 873 spacing standards, and meets UL Class F insulation. The T3 variant uses PCB and QC pins with a dust cover, and is rated for 5 × 10⁴ electrical operations. The unit weighs 13.5 grams and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |