The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for 240 VAC and 250 VAC loads up to 2 HP. It offers SPDT (1 Form C) contacts with AgCdO or AgSnO2In2O3 materials, 40 A switching current, and 300 VAC maximum switching voltage. The PTRD-1C-48ST-1-XHG variant has pin #6 omitted, 4 kV dielectric isolation, gold-plated contacts, and a 48 VDC coil rated at 0.9 W. It meets UL 508 and UL 873 spacing requirements, has Class F insulation, operates from -55°C to 100°C, and complies with RoHS. Coil operate time is less than 15 ms, release time less than 10 ms. The package is a PCB mount with solderable pins.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |