The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for AC and DC switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO₂In₂O₃ contact material, and a 0.9 W coil for 48 VDC operation. The part includes a pin 6 omission to meet UL 508 and UL 873 spacing standards, and is sealed with Class F insulation. The relay operates from -55°C to 100°C and supports a maximum switching voltage of 300 VAC and 110 VDC with a mechanical life of 1 × 10⁷ operations. It is RoHS compliant and rated for 1,200 W resistive and 10,000 VA motor loads.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |