The PTRD series is a 40 amp power PCB relay with a T90 footprint, designed for general-purpose switching up to 40 A at 277 VAC and 10,000 VA. It features a SPDT (1 Form C) contact configuration with AgSnO₂In₂O₃ contacts, a 0.6 W coil, and operates at 48 VDC. The part includes pin 6 omitted to meet UL 508 and UL 873 spacing requirements, is RoHS compliant, and has gold-plated contacts. It supports a dielectric strength of 2,500 V between contacts and coil, with an optional 4,000 V version. The relay has an operating temperature range of -55°C to 100°C, mechanical life of 10⁷ operations, and an electrical life of 5 × 10⁴ operations at rated load. The package is an open-frame PCB mount with solder termination.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |