The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC resistive loads, and 2 HP at 250 VAC motor loads. It features a 1 Form C (SPDT) contact configuration, AgSnO₂₃ contact material, and conforms to UL 508 and UL 873 spacing with pin 6 omitted. The relay has a 0.6 W coil, operates on 48 VDC, and meets UL Class F insulation standards. It is RoHS compliant, offers a dielectric strength of 2,500 VAC between contacts and coil, and supports an operating temperature range of -55°C to 100°C. The solderability complies with 260°C for 5 seconds, and mechanical life exceeds 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |