The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC switching, with a maximum switching power of 10,000 VA. It features Class F insulation, RoHS compliance, and a 4 kV dielectric option available with pin 6 omitted. Operating with 0.9 W coil power, it must operate at 36 VDC for the 48 VDC coil. The relay has a mechanical life of 1 × 10⁷ operations, an electrical life of 5 × 10⁴ operations at 40 A, and an operating temperature range of -55°C to 100°C. Contact material is AgCdO or AgSnO₂; gold plating is an option. Termination is PCB pin with 0.8 mm diameter pins. Weight is 30 grams for the open version.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |