The PTRD series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for residential and industrial switching applications. It offers 1 Form A, B, or C contacts with AgCdO or AgSnO materials and optional gold plating. This variant has a sealed enclosure, 48 VDC coil, and AgCdO+Au contacts. It meets UL 508 and UL 873 spacing with pin 6 omitted, supports 4 kV dielectric isolation, and complies with RoHS. Operating temperature is -55°C to 100°C, storage is -55°C to 125°C. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ at 40 A resistive load. Maximum switching voltage is 300 VAC and 110 VDC, with a 2 HP rating at 250 VAC. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |