The PTRD series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and Class F insulation. The sealed variant (S) includes a 48 VDC coil consuming 0.9 W, with a must-operate voltage of 36 VDC and a must-release voltage of 4.8 VDC. It meets UL 508 and UL 873 spacing with pin 6 omitted, and is RoHS compliant. The relay supports 240 VAC switching at 40 A resistive load, with an electrical life of 5 × 10⁴ operations. Its operating temperature range is -55°C to 100°C, and mechanical life is 1 × 10⁷ operations. The unit is PCB mounted with solderable pins and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |