Picker Components General Purpose Relays PTRD-1C-48S-T5-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part is a panel-mount variant (T5) with 48 VDC coil voltage, epoxy-sealed to IP67, and features AgSnOInO contacts. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The relay has a maximum switching capacity of 40 A at 280 VAC, 1200 W resistive, and 10,000 VA inductive load. Operational temperature range is -55°C to 100°C. Coil power is 0.9 W, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. Insulation is Class F, and the device is RoHS compliant. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part is a panel-mount variant (T5) with 48 VDC coil voltage, epoxy-sealed to IP67, and features AgSnOInO contacts. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The relay has a maximum switching capacity of 40 A at 280 VAC, 1200 W resistive, and 10,000 VA inductive load. Operational temperature range is -55°C to 100°C. Coil power is 0.9 W, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. Insulation is Class F, and the device is RoHS compliant. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-48S-T5-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-48S-T5-X
General Purpose Relays 2500-PTRD-1C-48S-T5-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-48S-T5-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay Rohs Compliant Finder - 43AC2122 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Safety Relays - 56.OA12.2433C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details