The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C contact configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, rated for 250 VAC and 40 A switching current, with a maximum switching power of 10,000 VA and 1200 W. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm clearance and 6.36 mm creepage, and has UL Class F insulation. Electrical life is rated at 50,000 operations under resistive load. The part is epoxy sealed to IP67 when specified, and complies with RoHS. It operates from -55°C to 100°C, with a storage range of -55°C to 125°C, and weighs 13.5 grams. The PTRD-1C-48S-T3-X-G variant uses a 48 VDC coil with 0.9 W power consumption, has gold-plated AgCdO+Au contacts, and employs PCB and QC pin mounting with a sealed enclosure.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |