The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1-form-A or 1-form-C contact configurations. It features a 48 VDC coil with 0.6 W power consumption, AgCdO+Au gold-plated contacts, and a sealed design with IP67 epoxy sealing. The relay meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC, and operates from -55°C to 100°C. Mounting options include PCB and QC pins. Insulation is rated Class F, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-T3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |