The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT configurations with AgCdO or AgSnO contacts. This relay supports 240 VAC and 277 VAC switching with a maximum switching power of 1,200 W resistive or 10,000 VA inductive, and meets UL 508 and UL 873 spacing standards with pin 6 omitted for certain variants. It features UL Class F insulation, RoHS compliance, and an optional 4 kV dielectric isolation. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The 48 VDC coil consumes 0.9 W, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. Terminal strength is 10 N, and solderability meets 260°C for 5 seconds. The sealed version (S) is process-sealed, and the part weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |