The PTRD series is a 40 Amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC and 40 A at 240 VAC. It features a 1 Form C (SPDT) contact configuration, AgCdO contacts, and RoHS compliance with a 4 kV dielectric option available. The part is available in an open or sealed enclosure, with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The coil operates at 48 VDC with a power consumption of 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. The operating temperature range is -55°C to 100°C, and the insulation class is F. Physical dimensions and termination style are consistent with a PCB pin layout.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |