The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, a maximum switching power of 1200 W and 10,000 VA, and operates in the -55°C to 100°C temperature range. The T3 variant includes 1 Form C (SPDT) contacts with both PCB and QC pins, and is available with a dust cover. The coil operates at 48 VDC with a power consumption of 0.9 W, has a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has UL Class F insulation. Dimensions and pinout conform to the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48C-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |