Picker Components General Purpose Relays PTRD-1C-48-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-1C-48-XH is a 40 amp general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for high-current switching applications. It uses a T90 footprint and features a 4 kV dielectric isolation option, as indicated by the -XH suffix, which requires pin 6 to be omitted. The relay is RoHS compliant and meets UL 508 and UL 873 spacing standards. It operates with a 48 VDC coil consuming 0.9 W, has a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The contact material is AgCdO, with a maximum switching current of 40 A and switching voltage up to 300 VAC. The insulation class is F, operating temperature range is -55°C to 100°C, and storage temperature range is -55°C to 125°C. The relay weighs 30 grams and is an open-frame design.

Datasheet Summary
Powered by GS/AI

The PTRD-1C-48-XH is a 40 amp general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for high-current switching applications. It uses a T90 footprint and features a 4 kV dielectric isolation option, as indicated by the -XH suffix, which requires pin 6 to be omitted. The relay is RoHS compliant and meets UL 508 and UL 873 spacing standards. It operates with a 48 VDC coil consuming 0.9 W, has a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The contact material is AgCdO, with a maximum switching current of 40 A and switching voltage up to 300 VAC. The insulation class is F, operating temperature range is -55°C to 100°C, and storage temperature range is -55°C to 125°C. The relay weighs 30 grams and is an open-frame design.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-48-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-48-XH
General Purpose Relays 2500-PTRD-1C-48-XH
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-48-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1393230-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
6 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details