The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration. It features AgCdO or AgSnO₂ contacts, RoHS compliance, and a Class F insulation rating. The PTRD-1C-48-XH-0.6 variant includes a 48 VDC coil with 0.6 W power consumption and a 4 kV dielectric isolator, with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay operates within -55°C to 100°C, has a mechanical life of 1 × 10⁷ operations, and supports switching up to 300 VAC and 110 VDC. Dimensions and pinout follow the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |