The PTRD series is a general purpose PCB relay with a T90 footprint, rated for 40 A at 240 VAC and 2 HP at 250 VAC, featuring 1 Form C (SPDT) contacts with AgCdO material. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, complies with RoHS, and has UL Class F insulation. The relay operates with a 48 VDC coil consuming 0.9 W, has a must operate voltage of 36 VDC and must release voltage of 4.8 VDC, and supports an operating temperature range of -55°C to 100°C. The package is open frame with PCB pins, weighs 30 grams, and has a dielectric strength of 2,500 V between contacts and coil. The 1C configuration with 48 VDC coil and RoHS compliance matches the PTRD-1C-48-X part variant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |