Picker Components General Purpose Relays PTRD-1C-24T-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads at up to 300 VAC and 110 VDC. It features AgCdO or AgSnO2In2O3 contacts, Class F insulation, and is RoHS compliant. The relay offers optional 4 kV dielectric strength and complies with UL 508 and UL 873 spacing standards. It operates from -55°C to 100°C, has a mechanical life of 1 × 10⁷ operations, and supports coil voltages up to 110 VDC with power ratings of 0.6 W, 0.9 W, or 1.1 W. The part PTRD-1C-24T-X corresponds to the 24 VDC coil, SPDT contact form, AgSnO2In2O3 contacts, and RoHS-compliant version, with a 0.9 W coil power and 2.4 VDC must release voltage. The enclosure is open frame, and the pin configuration omits pin 6 to meet UL 873 spacing requirements.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads at up to 300 VAC and 110 VDC. It features AgCdO or AgSnO2In2O3 contacts, Class F insulation, and is RoHS compliant. The relay offers optional 4 kV dielectric strength and complies with UL 508 and UL 873 spacing standards. It operates from -55°C to 100°C, has a mechanical life of 1 × 10⁷ operations, and supports coil voltages up to 110 VDC with power ratings of 0.6 W, 0.9 W, or 1.1 W. The part PTRD-1C-24T-X corresponds to the 24 VDC coil, SPDT contact form, AgSnO2In2O3 contacts, and RoHS-compliant version, with a 0.9 W coil power and 2.4 VDC must release voltage. The enclosure is open frame, and the pin configuration omits pin 6 to meet UL 873 spacing requirements.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-24T-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-24T-X
General Purpose Relays 2500-PTRD-1C-24T-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-24T-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.24 - Modular step relay 16A - 202481100000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details