The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 40 A at 240 VAC. It features AgSnO2In2O3 contacts, Class F insulation, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The part supports a 0.6 W coil, operates from -55°C to 100°C, and is RoHS compliant. The relay has a 4 kV dielectric option available, a 15 ms operate time, and a 10 ms release time. The physical dimensions and terminal configuration follow the T90 layout with pin 6 omitted for the -1 variant. The 24 VDC coil requires 15.6 Ω resistance and must operate at or above 18 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24T-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |