The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgSnO₂O₃ contacts and UL Class F insulation. The part includes a 4 kV dielectric option and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It supports coil voltages from 3 to 110 VDC with power consumption options of 0.6 W, 0.9 W, or 1.1 W, and operates from -55°C to 100°C. The relay is RoHS compliant, weighs 30 grams, and has a mechanical life of 1 × 10⁷ operations. The specific variant PTRD-1C-24T-1-XHG corresponds to a 24 VDC coil, AgSnO₂O₃ contacts, UL 508 and UL 873 spacing, RoHS compliance, and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24T-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |