The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC resistive loads, and 2 HP at 250 VAC motor loads. It features AgCdO or AgSnO₂In₂O₃ contacts, UL Class F insulation, and RoHS compliance. The relay operates with 0.9 W coil power at 24 VDC, has an operate time under 15 ms, and a release time under 10 ms. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in certain variants. The operating temperature range is -55°C to 100°C, with a storage range of -55°C to 125°C. The part is supplied in an open-frame or sealed enclosure, and the dielectric strength is 2,500 V AC between contacts and coil, or 4,000 V AC for the -H option.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |