The PTRD-T series is a 40-amp, 250 VAC general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, with a maximum switching power of 1200 W and 10,000 VA, and operates at 24 VDC coil voltage with 0.9 W power consumption. The relay meets UL 508 and UL 873 spacing requirements, has a 3.18 mm air gap and 6.36 mm surface creepage, and is rated for operation from -55°C to 100°C. It includes Class F insulation, RoHS compliance, and an IP67 epoxy-sealed variant. Mounting types T2/T3 support PCB pins and QC pins, while T4/T5 include mounting tabs; the part PTRD-1C-24ST-OT3-X corresponds to the T3 variant with sealed construction and 0.9 W coil sensitivity.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24ST-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |