Picker Components General Purpose Relays PTRD-1C-24ST-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-1C-24ST-1-X is a 40 A general-purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for switching up to 300 VAC and 110 VDC. It features a T90 footprint, 24 VDC coil voltage, and requires 0.9 W power. The relay includes Pin 6 omitted to meet UL 508 and UL 873 spacing standards, and is sealed for environmental protection. Contact material is AgSnO2In2O3, with Class F insulation and RoHS compliance. It operates from -55°C to 100°C and handles 1,200 W resistive and 10,000 VA inductive loads. Dielectric strength is 2,500 V between contacts and coil, with 1,500 V between open contacts. Mechanical life exceeds 10^7 operations, while electrical life reaches 5 × 10^4 cycles at rated load. Weight is 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-1C-24ST-1-X is a 40 A general-purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for switching up to 300 VAC and 110 VDC. It features a T90 footprint, 24 VDC coil voltage, and requires 0.9 W power. The relay includes Pin 6 omitted to meet UL 508 and UL 873 spacing standards, and is sealed for environmental protection. Contact material is AgSnO2In2O3, with Class F insulation and RoHS compliance. It operates from -55°C to 100°C and handles 1,200 W resistive and 10,000 VA inductive loads. Dielectric strength is 2,500 V between contacts and coil, with 1,500 V between open contacts. Mechanical life exceeds 10^7 operations, while electrical life reaches 5 × 10^4 cycles at rated load. Weight is 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-24ST-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-24ST-1-X
General Purpose Relays 2500-PTRD-1C-24ST-1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-24ST-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 27.26 - Step relay 10A - 272682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details