The PTRD-1C-24S-X is a 40 A general-purpose PCB relay with a solderable pin termination and a sealed enclosure, designed for switching resistive and inductive loads. It features a T90 footprint with five pins, a 24 VDC coil requiring 0.9 W, and a 1 Form C (SPDT) contact configuration. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and has a dielectric strength of 2,500 V between contacts and coil. It is rated for 50,000 electrical operations at 240 VAC and 40 A, with an operating temperature range of -55°C to 100°C and RoHS compliance. The contact material is AgCdO, and the insulation meets UL Class F standards. The relay weighs 27 grams in its open configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |