The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 250 VAC general purpose UL rating, 2 HP motor switching capability, and AgCdO or AgSnOInO contact materials. Mounting options include PCB pins with QC terminals (T3) or panel mount with QC terminals and mounting tabs (T5). The relay is rated for 40 A switching current, 1200 W resistive and 10,000 VA inductive load, and meets UL 508 and UL 873 spacing requirements. The coil operates at 24 VDC with 0.9 W power consumption and has a must operate voltage of 18 VDC and must release voltage of 2.4 VDC. It is IP67 epoxy sealed when specified, has UL Class F insulation, operates from -55°C to 100°C, and complies with RoHS. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24S-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |