The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration with AgCdO contacts and is rated for 250 VAC and 1200 W resistive load. The relay has a 24 VDC coil operating at 0.9 W, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. It mounts via PCB pins and solder lugs, meets UL 508 and UL 873 spacing requirements, and conforms to UL Class F insulation. The operating temperature range is -55°C to 100°C, with an insulation resistance of 1000 MΩ min at 500 VDC and 50% RH. The device is RoHS compliant and has an IP67 epoxy sealed variant available. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24C-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |