The PTRD series is a 40 amp general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 10,000 VA at 240 VAC. It features AgCdO or AgSnO contacts with optional gold plating, Class F insulation, and RoHS compliance. The part PTRD-1C-24-XHG has a 24 VDC coil with 0.9 W power consumption, a 1 Form C (SPDT) contact configuration, a 4 kV dielectric isolation option, and gold-plated AgCdO contacts. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, operates from -55°C to 100°C, and supports a maximum switching current of 40 A. The relay is offered in open-frame mounting with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |