Picker Components General Purpose Relays PTRD-1C-24-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-1C-24-1-X is a 40 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for mounting on a printed circuit board. It features a T90 footprint with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, and is rated for 240 VAC at 40 A and 250 VAC at 2 HP. The relay has a 24 VDC coil with a power consumption of 0.9 W, operates within a temperature range of -55°C to 100°C, and uses AgCdO contacts with RoHS compliance. Dielectric strength is 2,500 V between contacts and coil, 1,500 V between open contacts, and an optional 4 kV dielectric is available. The relay carries UL 508, UL 873, and UL Class F insulation ratings, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load.

Datasheet Summary
Powered by GS/AI

The PTRD-1C-24-1-X is a 40 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for mounting on a printed circuit board. It features a T90 footprint with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, and is rated for 240 VAC at 40 A and 250 VAC at 2 HP. The relay has a 24 VDC coil with a power consumption of 0.9 W, operates within a temperature range of -55°C to 100°C, and uses AgCdO contacts with RoHS compliance. Dielectric strength is 2,500 V between contacts and coil, 1,500 V between open contacts, and an optional 4 kV dielectric is available. The relay carries UL 508, UL 873, and UL Class F insulation ratings, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-24-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-24-1-X
General Purpose Relays 2500-PTRD-1C-24-1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-24-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA02.0633C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers