The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and a 12 VDC coil with 0.9 W power consumption. It is RoHS compliant, features gold-plated contacts in the XG variant, and meets UL 508 and UL 873 spacing with pin 6 omitted. The relay supports switching up to 300 VAC and 110 VDC, with a mechanical life of 1 x 10^7 operations and an electrical life of 5 x 10^4 operations at 40 A resistive load. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. The package is open frame, with PCB pin termination, and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12T-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |