The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, with a 4 kV dielectric option available. It features AgSnO2In2O3 contacts, RoHS compliance, and a coil power rating of 0.6 W for the -0.6 variant. The relay has a 1 Form C (SPDT) contact configuration, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. Solderability is rated at 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 V. The part has a 30-gram weight and a mechanical life of 1×10⁷ operations. Coil operate time is under 15 ms, and release time is under 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12T-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |