The PTRD series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgSnO₂In₂O₃ contacts and Class F insulation. It supports 0.6 W coil power, 12 VDC coil voltage, and a 1 Form C (SPDT) contact configuration. The -1 option omits pin 6 to meet UL 508 and UL 873 spacing requirements, and the -X option indicates RoHS compliance. The relay has a maximum switching current of 40 A, dielectric strength of 2,500 V between contacts and coil, and operates from -55°C to 100°C. Solderability meets 260°C for 5 seconds, and mechanical life is rated for 1 × 10⁷ operations. The case is open frame with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |