Picker Components General Purpose Relays PTRD-1C-12ST-T5-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. The PTRD-1C-12ST-T5-X variant features a 12 VDC coil, 1 Form C (SPDT) contacts, quartz-silver oxide contacts, panel mounting with mounting tabs, and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance, has a maximum switching power of 1200 W and 10,000 VA, and operates from -55°C to 100°C with a mechanical life of 1 × 10^7 operations. The relay complies with RoHS V2 and REACH V3 regulations, uses Class F insulation, and has a coil power rating of 0.9 W.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. The PTRD-1C-12ST-T5-X variant features a 12 VDC coil, 1 Form C (SPDT) contacts, quartz-silver oxide contacts, panel mounting with mounting tabs, and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance, has a maximum switching power of 1200 W and 10,000 VA, and operates from -55°C to 100°C with a mechanical life of 1 × 10^7 operations. The relay complies with RoHS V2 and REACH V3 regulations, uses Class F insulation, and has a coil power rating of 0.9 W.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-12ST-T5-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-12ST-T5-X
General Purpose Relays 2500-PTRD-1C-12ST-T5-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-12ST-T5-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1414687-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.6002 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details