The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in panel mount configurations with mounting tabs. It features a 12 VDC coil with 0.6 W power consumption, AgSnOInO contact material with gold-plated contacts, and an IP67 epoxy-sealed version. The relay meets UL 508 and UL 873 spacing standards, has a maximum switching voltage of 300 VAC and 110 VDC, and supports 40 A switching current. It offers 1 form C (SPDT) contact configuration, operates from -55°C to 100°C, and complies with RoHS. The relay has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12ST-T5-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |